multicomp PRO Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Multicomp RN-6-125A

Description
SPACER, ROUND, NYLON, 0.25IN X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, NYLON, 0.25IN X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Multicomp - 93N2178 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Multicomp
93N2178
Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Multicomp 93N2178
SPACER, ROUND, NYLON, 0.25IN X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N2178
Product Name Spacer, Round, Nylon, 0.25In X 3.175Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details