multicomp PRO Cablecoaxialsemi-Rigidrg40550 Ohmper 1M; Coaxial Cable Type Multicomp Pro RG405

Description
CABLECOAXIALSEMI-RIG IDRG40550 OHMPER 1M; Coaxial Cable Type:RG405; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; Jacket Material:Fluoropolym er RoHS Compliant: Yes
Datasheet
Description
CABLECOAXIALSEMI-RIG IDRG40550 OHMPER 1M; Coaxial Cable Type:RG405; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; Jacket Material:Fluoropolym er RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cablecoaxialsemi-Rigidrg40550 Ohmper 1M; Coaxial Cable Type Multicomp Pro - 73T9500 - Newark, An Avnet Company
Chicago, IL, United States
Cablecoaxialsemi-Rigidrg40550 Ohmper 1M; Coaxial Cable Type Multicomp Pro
73T9500
Cablecoaxialsemi-Rigidrg40550 Ohmper 1M; Coaxial Cable Type Multicomp Pro 73T9500
CABLECOAXIALSEMI-RIG IDRG40550 OHMPER 1M; Coaxial Cable Type:RG405; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; Jacket Material:Fluoropolym er RoHS Compliant: Yes

CABLECOAXIALSEMI-RIGIDRG40550 OHMPER 1M; Coaxial Cable Type:RG405; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; Jacket Material:Fluoropolymer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T9500
Product Name Cablecoaxialsemi-Rigidrg40550 Ohmper 1M; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1745307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details