multicomp PRO Cable, Coax, Rg316,100M; Coaxial Cable Type Multicomp Pro RG316

Description
CABLE, COAX, RG316,100M; Coaxial Cable Type:RG316; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; Jacket Material:FEP; Conductor Material:SPCCS (Silver RoHS Compliant: Yes
Datasheet
Description
CABLE, COAX, RG316,100M; Coaxial Cable Type:RG316; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; Jacket Material:FEP; Conductor Material:SPCCS (Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax, Rg316,100M; Coaxial Cable Type Multicomp Pro - 50AC7252 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, Rg316,100M; Coaxial Cable Type Multicomp Pro
50AC7252
Cable, Coax, Rg316,100M; Coaxial Cable Type Multicomp Pro 50AC7252
CABLE, COAX, RG316,100M; Coaxial Cable Type:RG316; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; Jacket Material:FEP; Conductor Material:SPCCS (Silver RoHS Compliant: Yes

CABLE, COAX, RG316,100M; Coaxial Cable Type:RG316; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; Jacket Material:FEP; Conductor Material:SPCCS (Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7252
Product Name Cable, Coax, Rg316,100M; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1767052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.4921 ft (1.5 dm)
View Details