multicomp PRO Cable, Coax, Rg179,100M; Coaxial Cable Type Multicomp Pro RG179

Description
CABLE, COAX, RG179,100M; Coaxial Cable Type:RG179; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Brown; Jacket Material:FEP; Conductor Material:SPCCS RoHS Compliant: Yes
Datasheet
Description
CABLE, COAX, RG179,100M; Coaxial Cable Type:RG179; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Brown; Jacket Material:FEP; Conductor Material:SPCCS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax, Rg179,100M; Coaxial Cable Type Multicomp Pro - 50AC7251 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, Rg179,100M; Coaxial Cable Type Multicomp Pro
50AC7251
Cable, Coax, Rg179,100M; Coaxial Cable Type Multicomp Pro 50AC7251
CABLE, COAX, RG179,100M; Coaxial Cable Type:RG179; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Brown; Jacket Material:FEP; Conductor Material:SPCCS RoHS Compliant: Yes

CABLE, COAX, RG179,100M; Coaxial Cable Type:RG179; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Brown; Jacket Material:FEP; Conductor Material:SPCCS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7251
Product Name Cable, Coax, Rg179,100M; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Telephone Cable - 1368167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details