multicomp PRO Cable, Coax, 100M, Rg178; Coaxial Cable Type Multicomp Pro RG178

Description
CABLE, COAX, 100M, RG178; Coaxial Cable Type:RG178; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; Jacket Material:FEP; Conductor Material:SPCCS (Silver RoHS Compliant: Yes
Datasheet
Description
CABLE, COAX, 100M, RG178; Coaxial Cable Type:RG178; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; Jacket Material:FEP; Conductor Material:SPCCS (Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax, 100M, Rg178; Coaxial Cable Type Multicomp Pro - 25AJ2746 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, 100M, Rg178; Coaxial Cable Type Multicomp Pro
25AJ2746
Cable, Coax, 100M, Rg178; Coaxial Cable Type Multicomp Pro 25AJ2746
CABLE, COAX, 100M, RG178; Coaxial Cable Type:RG178; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; Jacket Material:FEP; Conductor Material:SPCCS (Silver RoHS Compliant: Yes

CABLE, COAX, 100M, RG178; Coaxial Cable Type:RG178; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; Jacket Material:FEP; Conductor Material:SPCCS (Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2746
Product Name Cable, Coax, 100M, Rg178; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details