multicomp PRO Coaxial Cable, Rg174, 50 Ohm, 100M Rohs Compliant Multicomp Pro RG174

Description
COAXIAL CABLE, RG174, 50 OHM, 100M ROHS COMPLIANT: YES
Description
COAXIAL CABLE, RG174, 50 OHM, 100M ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RG174 Coaxial Cable is designed for applications requiring a 50 Ohm impedance and is compliant with RoHS standards. It features a construction that includes a bare copper inner conductor, solid polyethylene dielectric, and a 90% tinned copper braid shield, all encased in a PVC jacket. The cable has a maximum operating frequency of 1 GHz and can handle voltages up to 2000 Vrms, making it suitable for various electronic applications. The cable exhibits a capacitance of 101 pF/m and a velocity of propagation of 66%. Its attenuation characteristics at different frequencies are specified, with a maximum attenuation of 38.1 dB/100ft at 1000 MHz. The operating temperature range is from -40°C to +85°C, providing versatility in different environmental conditions. This product is available in lengths of 100 meters.

Datasheet Summary
Powered by GS/AI

The RG174 Coaxial Cable is designed for applications requiring a 50 Ohm impedance and is compliant with RoHS standards. It features a construction that includes a bare copper inner conductor, solid polyethylene dielectric, and a 90% tinned copper braid shield, all encased in a PVC jacket. The cable has a maximum operating frequency of 1 GHz and can handle voltages up to 2000 Vrms, making it suitable for various electronic applications. The cable exhibits a capacitance of 101 pF/m and a velocity of propagation of 66%. Its attenuation characteristics at different frequencies are specified, with a maximum attenuation of 38.1 dB/100ft at 1000 MHz. The operating temperature range is from -40°C to +85°C, providing versatility in different environmental conditions. This product is available in lengths of 100 meters.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg174, 50 Ohm, 100M Rohs Compliant Multicomp Pro - 69AH9108 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg174, 50 Ohm, 100M Rohs Compliant Multicomp Pro
69AH9108
Coaxial Cable, Rg174, 50 Ohm, 100M Rohs Compliant Multicomp Pro 69AH9108
COAXIAL CABLE, RG174, 50 OHM, 100M ROHS COMPLIANT: YES

COAXIAL CABLE, RG174, 50 OHM, 100M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AH9108
Product Name Coaxial Cable, Rg174, 50 Ohm, 100M Rohs Compliant Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details