multicomp PRO Adapter, Coaxial, N Plug-Plug, 50 Ohm; Convert From Coax Type Multicomp RFN-1054-AV

Description
ADAPTER, COAXIAL, N PLUG-PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet
Description
ADAPTER, COAXIAL, N PLUG-PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Coaxial, N Plug-Plug, 50 Ohm; Convert From Coax Type Multicomp - 64R5172 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, N Plug-Plug, 50 Ohm; Convert From Coax Type Multicomp
64R5172
Adapter, Coaxial, N Plug-Plug, 50 Ohm; Convert From Coax Type Multicomp 64R5172
ADAPTER, COAXIAL, N PLUG-PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

ADAPTER, COAXIAL, N PLUG-PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 64R5172
Product Name Adapter, Coaxial, N Plug-Plug, 50 Ohm; Convert From Coax Type Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data