multicomp PRO Feet, Rubber, 5.5Mm, 37Mm, Cabinet; Bumper / Feet Mounting Multicomp RF1/37.5MM

Description
FEET, RUBBER, 5.5MM, 37MM, CABINET; Bumper / Feet Mounting:Screw; Height:13.5mm; Base Diameter:37mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Bore Size:5.5mmRoHS Compliant: Yes
Description
FEET, RUBBER, 5.5MM, 37MM, CABINET; Bumper / Feet Mounting:Screw; Height:13.5mm; Base Diameter:37mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Bore Size:5.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Rubber, 5.5Mm, 37Mm, Cabinet; Bumper / Feet Mounting Multicomp - 72C1449 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rubber, 5.5Mm, 37Mm, Cabinet; Bumper / Feet Mounting Multicomp
72C1449
Feet, Rubber, 5.5Mm, 37Mm, Cabinet; Bumper / Feet Mounting Multicomp 72C1449
FEET, RUBBER, 5.5MM, 37MM, CABINET; Bumper / Feet Mounting:Screw; Height:13.5mm; Base Diameter:37mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Bore Size:5.5mmRoHS Compliant: Yes

FEET, RUBBER, 5.5MM, 37MM, CABINET; Bumper / Feet Mounting:Screw; Height:13.5mm; Base Diameter:37mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Bore Size:5.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 72C1449
Product Name Feet, Rubber, 5.5Mm, 37Mm, Cabinet; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 1213831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details