multicomp PRO Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro RBM3-10RBVR

Description
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Description
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro - 99Y0306 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro
99Y0306
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro 99Y0306
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 99Y0306
Product Name Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTE521 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details