multicomp PRO Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro RBM3-10RAVR

Description
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Description
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro - 99Y0304 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro
99Y0304
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro 99Y0304
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 99Y0304
Product Name Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details