multicomp PRO Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro RBM3-10RAVB

Description
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro - 99Y0303 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro
99Y0303
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro 99Y0303
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 99Y0303
Product Name Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - ES.V - Key selector switch - ESS.V - Key selector switches / EST.V - Key maintained spring-return selector switches - ESS32S3.V -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
22mm Key Selector Switch Operators - 2AK2-08 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Selector Switch Heads - 1881159 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details