multicomp PRO Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro RBM2-10RAVR

Description
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro - 99Y0296 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro
99Y0296
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro 99Y0296
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 99Y0296
Product Name Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - HWT Selector switch - HWTS32-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details