multicomp PRO Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro RBM2-10RAVB

Description
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro - 99Y0295 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro
99Y0295
Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro 99Y0295
ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

ROTARY SWITCH, 10 POS, 24VDC, SMD; Product Range:RBM Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 99Y0295
Product Name Rotary Switch, 10 Pos, 24Vdc, Smd; Product Range Multicomp Pro
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2838277 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details