multicomp PRO Rotary Switch, 10 Pos, 24Vdc, Thd; Product Range Multicomp Pro RBH3-10RBVB

Description
ROTARY SWITCH, 10 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 10 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 10 Pos, 24Vdc, Thd; Product Range Multicomp Pro - 99Y0292 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 10 Pos, 24Vdc, Thd; Product Range Multicomp Pro
99Y0292
Rotary Switch, 10 Pos, 24Vdc, Thd; Product Range Multicomp Pro 99Y0292
ROTARY SWITCH, 10 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

ROTARY SWITCH, 10 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 99Y0292
Product Name Rotary Switch, 10 Pos, 24Vdc, Thd; Product Range Multicomp Pro
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch - 36121276 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-35-224-141-S-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details