multicomp PRO Rotary Switch, 16 Pos, 24Vdc, Thd; Product Range Multicomp Pro RBH2-16RAVB

Description
ROTARY SWITCH, 16 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:24VDC; Output Code:Hexadecimal; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Description
ROTARY SWITCH, 16 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:24VDC; Output Code:Hexadecimal; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rotary Switch, part number 99Y0289, is a 16-position through-hole actuator designed for use in various electrical devices. It operates at a voltage of 24V DC, with a non-switching current rating of 400mA and a switching current rating of 150mA. The switch features a mechanical life of 10,000 steps and an operating force of a maximum of 400gf.cm. It is rated for an operating temperature range of -60°C to +125°C and has a dielectric strength of 250V AC for one minute. The initial contact resistance is specified at a maximum of 100m,Ѷ, while insulation resistance is a minimum of 100M,Ѷ at 250V DC. The switch is constructed from high-temperature thermoplastic materials and includes gold-plated contacts for enhanced conductivity. This product is suitable for applications requiring reliable switching in harsh environments, given its robust mechanical and electrical performance specifications.

Datasheet Summary
Powered by GS/AI

The Rotary Switch, part number 99Y0289, is a 16-position through-hole actuator designed for use in various electrical devices. It operates at a voltage of 24V DC, with a non-switching current rating of 400mA and a switching current rating of 150mA. The switch features a mechanical life of 10,000 steps and an operating force of a maximum of 400gf.cm. It is rated for an operating temperature range of -60°C to +125°C and has a dielectric strength of 250V AC for one minute. The initial contact resistance is specified at a maximum of 100m,Ѷ, while insulation resistance is a minimum of 100M,Ѷ at 250V DC. The switch is constructed from high-temperature thermoplastic materials and includes gold-plated contacts for enhanced conductivity. This product is suitable for applications requiring reliable switching in harsh environments, given its robust mechanical and electrical performance specifications.

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 16 Pos, 24Vdc, Thd; Product Range Multicomp Pro - 99Y0289 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 16 Pos, 24Vdc, Thd; Product Range Multicomp Pro
99Y0289
Rotary Switch, 16 Pos, 24Vdc, Thd; Product Range Multicomp Pro 99Y0289
ROTARY SWITCH, 16 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:24VDC; Output Code:Hexadecimal; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

ROTARY SWITCH, 16 POS, 24VDC, THD; Product Range:RBH Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:24VDC; Output Code:Hexadecimal; Switching Current:150mA; Switch Construction:Sealed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 99Y0289
Product Name Rotary Switch, 16 Pos, 24Vdc, Thd; Product Range Multicomp Pro
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4013-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 45 degrees
Number of Poles 2 poles
View Details