multicomp PRO Switch, Rotary, 3P4T, 1A, 12V; No. Of Switch Positions Multicomp RA01C04BSFMSOX

Description
SWITCH, ROTARY, 3P4T, 1A, 12V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 3P4T, 1A, 12V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 3P4T, 1A, 12V; No. Of Switch Positions Multicomp - 95M7092 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P4T, 1A, 12V; No. Of Switch Positions Multicomp
95M7092
Switch, Rotary, 3P4T, 1A, 12V; No. Of Switch Positions Multicomp 95M7092
SWITCH, ROTARY, 3P4T, 1A, 12V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes

SWITCH, ROTARY, 3P4T, 1A, 12V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 95M7092
Product Name Switch, Rotary, 3P4T, 1A, 12V; No. Of Switch Positions Multicomp
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
 - 194L-C40-5262 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details