multicomp PRO Switch, Rotary, Dp6T, 1A, 12V; No. Of Switch Positions Multicomp RA01B06BSFMSOX

Description
SWITCH, ROTARY, DP6T, 1A, 12V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, DP6T, 1A, 12V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Dp6T, 1A, 12V; No. Of Switch Positions Multicomp - 95M7091 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 1A, 12V; No. Of Switch Positions Multicomp
95M7091
Switch, Rotary, Dp6T, 1A, 12V; No. Of Switch Positions Multicomp 95M7091
SWITCH, ROTARY, DP6T, 1A, 12V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 1A, 12V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 95M7091
Product Name Switch, Rotary, Dp6T, 1A, 12V; No. Of Switch Positions Multicomp
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switches - 1245259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Specs
Actuator Type Keylock
View Details
N program - NHS - Main switch - NHSNH40/O.VA-PL.-3034 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details