multicomp PRO Test Socket, 3A, 17.7Mm, Solder; Connector Type Multicomp R50-SC

Description
TEST SOCKET, 3A, 17.7MM, SOLDER; Connector Type:Test Socket; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:17.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:R50 Series RoHS Compliant: Yes
Datasheet
Description
TEST SOCKET, 3A, 17.7MM, SOLDER; Connector Type:Test Socket; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:17.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:R50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Socket, 3A, 17.7Mm, Solder; Connector Type Multicomp - 96M8345 - Newark, An Avnet Company
Chicago, IL, United States
Test Socket, 3A, 17.7Mm, Solder; Connector Type Multicomp
96M8345
Test Socket, 3A, 17.7Mm, Solder; Connector Type Multicomp 96M8345
TEST SOCKET, 3A, 17.7MM, SOLDER; Connector Type:Test Socket; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:17.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:R50 Series RoHS Compliant: Yes

TEST SOCKET, 3A, 17.7MM, SOLDER; Connector Type:Test Socket; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:17.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:R50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96M8345
Product Name Test Socket, 3A, 17.7Mm, Solder; Connector Type Multicomp
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers