multicomp PRO Test Socket, 3A, 17.7Mm, Crimp; Connector Type Multicomp R50-CR

Description
TEST SOCKET, 3A, 17.7MM, CRIMP; Connector Type:Test Socket; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:17.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:R50 Series RoHS Compliant: Yes
Datasheet
Description
TEST SOCKET, 3A, 17.7MM, CRIMP; Connector Type:Test Socket; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:17.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:R50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Socket, 3A, 17.7Mm, Crimp; Connector Type Multicomp - 96M8344 - Newark, An Avnet Company
Chicago, IL, United States
Test Socket, 3A, 17.7Mm, Crimp; Connector Type Multicomp
96M8344
Test Socket, 3A, 17.7Mm, Crimp; Connector Type Multicomp 96M8344
TEST SOCKET, 3A, 17.7MM, CRIMP; Connector Type:Test Socket; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:17.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:R50 Series RoHS Compliant: Yes

TEST SOCKET, 3A, 17.7MM, CRIMP; Connector Type:Test Socket; Centerline Spacing:-; Connector Tip Style:Flat; Current Rating:3A; Overall Length:17.7mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:R50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96M8344
Product Name Test Socket, 3A, 17.7Mm, Crimp; Connector Type Multicomp
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M12G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
DC Micro (M12) Receptacle - 888D-F4AE1-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details