multicomp PRO Switch, Slide, Spdt, 16A, 125V, Though Hole; Contact Configuration Multicomp Pro R13-608D1-02-BB-5A

Description
SWITCH, SLIDE, SPDT, 16A, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Panel Mount; Product Range:R13 Series; Contact Current Max:16A; Contact Voltage AC Max:125V; Orientation:Vertical RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SPDT, 16A, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Panel Mount; Product Range:R13 Series; Contact Current Max:16A; Contact Voltage AC Max:125V; Orientation:Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spdt, 16A, 125V, Though Hole; Contact Configuration Multicomp Pro - 03P2512 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 16A, 125V, Though Hole; Contact Configuration Multicomp Pro
03P2512
Switch, Slide, Spdt, 16A, 125V, Though Hole; Contact Configuration Multicomp Pro 03P2512
SWITCH, SLIDE, SPDT, 16A, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Panel Mount; Product Range:R13 Series; Contact Current Max:16A; Contact Voltage AC Max:125V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 16A, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Panel Mount; Product Range:R13 Series; Contact Current Max:16A; Contact Voltage AC Max:125V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 03P2512
Product Name Switch, Slide, Spdt, 16A, 125V, Though Hole; Contact Configuration Multicomp Pro
Terminal Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MS22ANA03/CUL - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
DIP Switches - 1825059-6 - ODG (Origin Data Global)
Specs
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details