multicomp PRO Switch, Slide, Spdt, 16A, 125V, Though Hole; Contact Configuration Multicomp Pro R13-608C1-02-BB-9A

Description
SWITCH, SLIDE, SPDT, 16A, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:R13 Series; Contact Current Max:16A; Contact Voltage AC Max:125V; Orientation:Vertical RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SPDT, 16A, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:R13 Series; Contact Current Max:16A; Contact Voltage AC Max:125V; Orientation:Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spdt, 16A, 125V, Though Hole; Contact Configuration Multicomp Pro - 03P2511 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 16A, 125V, Though Hole; Contact Configuration Multicomp Pro
03P2511
Switch, Slide, Spdt, 16A, 125V, Though Hole; Contact Configuration Multicomp Pro 03P2511
SWITCH, SLIDE, SPDT, 16A, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:R13 Series; Contact Current Max:16A; Contact Voltage AC Max:125V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 16A, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Panel Mount; Product Range:R13 Series; Contact Current Max:16A; Contact Voltage AC Max:125V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 03P2511
Product Name Switch, Slide, Spdt, 16A, 125V, Though Hole; Contact Configuration Multicomp Pro
Terminal Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - MSS1200-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Slide Switches - 7347280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MSN12ASW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers