multicomp PRO Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro R13-548B-05-BB

Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.1mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.1mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro - 03P2504 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro
03P2504
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro 03P2504
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.1mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.1mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 03P2504
Product Name Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 355361 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details