multicomp PRO Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro R13-527D2-02-BB

Description
SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro - 03P2502 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro
03P2502
Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro 03P2502
SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 03P2502
Product Name Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3012D12JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 938833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details