multicomp PRO Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro R13-527B2-02-BB

Description
SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:16A RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:16A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro - 03P2498 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro
03P2498
Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro 03P2498
SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:16A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 03P2498
Product Name Switch, Pushbutton, Dpst, 10A, 250V; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Mushroom Push Buttons - 2AM2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - AT3088JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details