multicomp PRO Switch, Pushbutton, Spdt, 3A, 250V; Product Range Multicomp Pro R13-502MC-05-B

Description
SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 3A, 250V; Product Range Multicomp Pro - 03P2489 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 3A, 250V; Product Range Multicomp Pro
03P2489
Switch, Pushbutton, Spdt, 3A, 250V; Product Range Multicomp Pro 03P2489
SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.7mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 03P2489
Product Name Switch, Pushbutton, Spdt, 3A, 250V; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT3010CF12JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 605350 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details