multicomp PRO Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro R13-502MA-05-B

Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro - 03P2487 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro
03P2487
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro 03P2487
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 03P2487
Product Name Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 911835 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Push Button Switches - 1-2213766-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details