multicomp PRO Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro R13-24AL-05-BB

Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:7.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:7.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro - 03P2473 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro
03P2473
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro 03P2473
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:7.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:7.2mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 03P2473
Product Name Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3011F05JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Contact Block 800F PB - 800F-BX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO)
Terminal Type Screw Contact Block
View Details
2 suppliers