multicomp PRO Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Multicomp Pro R13-244A-02-BB-0A

Description
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes
Description
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Multicomp Pro - 03P2479 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Multicomp Pro
03P2479
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Multicomp Pro 03P2479
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 03P2479
Product Name Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1858224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-on
Pole & Throw Specifications Single Pole, Double Throw
Standards / Compliances RoHS
View Details
Combination Three Single Pole Decorative Switches - 72611 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1110V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details