The Switch, Pushbutton, SPST, 3A, 250V from the Multicomp Pro range is designed for reliable operation in various applications. It features a contact configuration rated for 3A at 125V AC and 1.5A at 250V AC. The switch has a maximum contact resistance of 50mΩ and an insulation resistance of at least 100MΩ at DC 500V. It is constructed with a black ABS frame and actuator, and the terminals are made of silver-plated copper alloy. The switch operates in an OFF-ON configuration and is suitable for panel cutout diameters of 12.2mm. The product is RoHS compliant, ensuring it meets environmental standards.
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 03P2465 |
| Product Name | Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro |
| Switch Function | (Off)-On |