multicomp PRO Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro R13-23B-05-BB

Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N C; Switch Operation:(Off)-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N C; Switch Operation:(Off)-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro - 03P2463 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro
03P2463
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro 03P2463
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N C; Switch Operation:(Off)-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-NC; Switch Operation:(Off)-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 03P2463
Product Name Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro
Switch Function (Off)-On
Unlock Full Specs
to access all available technical data

Similar Products

22mm Flush Momentary Push Buttons - 2AF1 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB11AB1 - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Pushbutton - 918342 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details