multicomp PRO Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro R13-23A-05-BW

Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro - 03P2462 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro
03P2462
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro 03P2462
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Current AC Max:3A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:White; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 03P2462
Product Name Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91A1-00Y - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
Push Button Switches - 1115796 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details