multicomp PRO Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro R13-23A-05-BB

Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro - 03P2459 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro
03P2459
Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro 03P2459
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 03P2459
Product Name Switch, Pushbutton, Spst, 3A, 250V; Product Range Multicomp Pro
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3004JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 923099 - Radwell International
Allen-Bradley / Rockwell Automation
View Details