multicomp PRO Switch, Rocker, Spst, 6A, 250V, Black; Switch Operation Multicomp Pro R13-234A-05-BB-0A

Description
SWITCH, ROCKER, SPST, 6A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:6A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 6A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 6A, 250V, Black; Switch Operation Multicomp Pro - 03P2467 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 6A, 250V, Black; Switch Operation Multicomp Pro
03P2467
Switch, Rocker, Spst, 6A, 250V, Black; Switch Operation Multicomp Pro 03P2467
SWITCH, ROCKER, SPST, 6A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:6A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 6A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 03P2467
Product Name Switch, Rocker, Spst, 6A, 250V, Black; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details
Rocker Switches - 7109381 - RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Pcb
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8A Rocker Switch - A8A-222-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers