multicomp PRO Switch, Rocker, Spst, 20A, 250V, White; Switch Operation Multicomp Pro R13-112A5-02-WW-3A

Description
SWITCH, ROCKER, SPST, 20A, 250V, WHITE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes
Description
SWITCH, ROCKER, SPST, 20A, 250V, WHITE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 20A, 250V, White; Switch Operation Multicomp Pro - 03P2445 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 20A, 250V, White; Switch Operation Multicomp Pro
03P2445
Switch, Rocker, Spst, 20A, 250V, White; Switch Operation Multicomp Pro 03P2445
SWITCH, ROCKER, SPST, 20A, 250V, WHITE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 20A, 250V, WHITE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 03P2445
Product Name Switch, Rocker, Spst, 20A, 250V, White; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1313 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details