multicomp PRO Switch, Rocker, Spst, 20A, 250V, White; Switch Operation Multicomp Pro R13-112A5-02-WW-0A

Description
SWITCH, ROCKER, SPST, 20A, 250V, WHITE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes
Description
SWITCH, ROCKER, SPST, 20A, 250V, WHITE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 20A, 250V, White; Switch Operation Multicomp Pro - 03P2444 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 20A, 250V, White; Switch Operation Multicomp Pro
03P2444
Switch, Rocker, Spst, 20A, 250V, White; Switch Operation Multicomp Pro 03P2444
SWITCH, ROCKER, SPST, 20A, 250V, WHITE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 20A, 250V, WHITE; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 03P2444
Product Name Switch, Rocker, Spst, 20A, 250V, White; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
Rocker Switches - 416736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Push in
Standards / Compliances RoHS
Width 0.7551 inch (19.18 mm)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Combination Three Single Pole Decorative Switches - 72611 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details