multicomp PRO Switch, Rocker, Spst, 20A, 250V, Black; Switch Operation Multicomp Pro R13-112A-02-BB-3A

Description
SWITCH, ROCKER, SPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 20A, 250V, Black; Switch Operation Multicomp Pro - 03P2443 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 20A, 250V, Black; Switch Operation Multicomp Pro
03P2443
Switch, Rocker, Spst, 20A, 250V, Black; Switch Operation Multicomp Pro 03P2443
SWITCH, ROCKER, SPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R13 Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 03P2443
Product Name Switch, Rocker, Spst, 20A, 250V, Black; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-11-11N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
3 suppliers
Rocker Switches - 180376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details