multicomp PRO Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro R-P31G7210100CA

Description
COAXIAL CABLE, 100MM, BLACK; Connector to Connector:FME Bulkhead Plug to 90° U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 100MM, BLACK; Connector to Connector:FME Bulkhead Plug to 90° U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro - 04R7698 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro
04R7698
Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro 04R7698
COAXIAL CABLE, 100MM, BLACK; Connector to Connector:FME Bulkhead Plug to 90° U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes

COAXIAL CABLE, 100MM, BLACK; Connector to Connector:FME Bulkhead Plug to 90° U.FL Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04R7698
Product Name Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details