multicomp PRO Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro R-134G7210200CB

Description
COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mmRoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro - 04R7716 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro
04R7716
Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro 04R7716
COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mmRoHS Compliant: Yes

COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04R7716
Product Name Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064538-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
7 suppliers
Stability Cables - SW-185-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - KVI-CP-3-GS-GD-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers