multicomp PRO Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro R-134G7210200CA

Description
COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mmRoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro - 04R7715 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro
04R7715
Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro 04R7715
COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mmRoHS Compliant: Yes

COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04R7715
Product Name Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details