multicomp PRO Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro R-134G7210100CC

Description
COAXIAL CABLE, 100MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 100MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro - 04R7711 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro
04R7711
Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro 04R7711
COAXIAL CABLE, 100MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes

COAXIAL CABLE, 100MM, BLACK; Connector to Connector:90° U.FL Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Cable Length:100mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04R7711
Product Name Coaxial Cable, 100Mm, Black; Connector To Connector Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Telephone Cable - 1368160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details