multicomp PRO Coaxial Cable, 300Mm, Black; Connector To Connector Multicomp Pro R-132G7210300C

Description
COAXIAL CABLE, 300MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black; Cable Length:300mm RoHS Compliant: Yes
Description
COAXIAL CABLE, 300MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black; Cable Length:300mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Coaxial Cable, 300mm, Black; Connector to Connector Multicomp Pro features a 90° U.FL Plug to SMA Bulkhead Jack configuration, designed for applications requiring a 50Ω impedance. It operates effectively across a frequency range from DC to 3 GHz, making it suitable for various RF applications. The cable has a maximum working voltage of 60 Vrms and a minimum dielectric withstanding voltage of 200 Vrms, ensuring reliable performance under standard operating conditions. With a black jacket and a cable diameter of 1.37mm, this product is also RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Coaxial Cable, 300mm, Black; Connector to Connector Multicomp Pro features a 90° U.FL Plug to SMA Bulkhead Jack configuration, designed for applications requiring a 50Ω impedance. It operates effectively across a frequency range from DC to 3 GHz, making it suitable for various RF applications. The cable has a maximum working voltage of 60 Vrms and a minimum dielectric withstanding voltage of 200 Vrms, ensuring reliable performance under standard operating conditions. With a black jacket and a cable diameter of 1.37mm, this product is also RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 300Mm, Black; Connector To Connector Multicomp Pro - 04R7709 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 300Mm, Black; Connector To Connector Multicomp Pro
04R7709
Coaxial Cable, 300Mm, Black; Connector To Connector Multicomp Pro 04R7709
COAXIAL CABLE, 300MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black; Cable Length:300mm RoHS Compliant: Yes

COAXIAL CABLE, 300MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Black; Cable Length:300mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04R7709
Product Name Coaxial Cable, 300Mm, Black; Connector To Connector Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details