multicomp PRO Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro R-132G7210200CB

Description
COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mm RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro - 04R7708 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro
04R7708
Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro 04R7708
COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mm RoHS Compliant: Yes

COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04R7708
Product Name Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Coaxial Cable - 1683993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details