multicomp PRO Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro R-132G7210200CA

Description
COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mm RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro - 04R7707 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro
04R7707
Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro 04R7707
COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mm RoHS Compliant: Yes

COAXIAL CABLE, 200MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Color:Black; Cable Length:200mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04R7707
Product Name Coaxial Cable, 200Mm, Black; Connector To Connector Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details