multicomp PRO Coaxial Cable, 150Mm, Black; Connector To Connector Multicomp Pro R-132G7210150CC

Description
COAXIAL CABLE, 150MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Cable Length:150mm RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 150MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Cable Length:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 150Mm, Black; Connector To Connector Multicomp Pro - 80P7486 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 150Mm, Black; Connector To Connector Multicomp Pro
80P7486
Coaxial Cable, 150Mm, Black; Connector To Connector Multicomp Pro 80P7486
COAXIAL CABLE, 150MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Cable Length:150mm RoHS Compliant: Yes

COAXIAL CABLE, 150MM, BLACK; Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Cable Length:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80P7486
Product Name Coaxial Cable, 150Mm, Black; Connector To Connector Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details