LAMP, INCANDESCENT, GY9.5, 33V, 235W; Supply Voltage:33V; Lamp Base Type:GY9.5; Bulb Size:-; MSCP:-; Average Bulb Life:500h; Product Range:-; Length:62mm; Power Rating:235W; Reflector Dia:13mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 92N5571 |
| Product Name | Lamp, Incandescent, Gy9.5, 33V, 235W; Supply Voltage Multicomp |
| Lamp Power | 235 watts |