multicomp PRO Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 200Ft; Shrink Ratio Multicomp Pro PVS-016-1200-BLK

Description
HEAT SHRINK TUBING, 6.35MM ID, PVC, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Body Material:PVC RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 6.35MM ID, PVC, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Body Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 200Ft; Shrink Ratio Multicomp Pro - 03F3476 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 200Ft; Shrink Ratio Multicomp Pro
03F3476
Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 200Ft; Shrink Ratio Multicomp Pro 03F3476
HEAT SHRINK TUBING, 6.35MM ID, PVC, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Body Material:PVC RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PVC, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3476
Product Name Heat Shrink Tubing, 6.35Mm Id, Pvc, Black, 200Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-04-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details