multicomp PRO Heat Shrink Tubing, 3.175Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro PVS-008-1999-BLK

Description
HEAT SHRINK TUBING, 3.175MM ID, PVC, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3.175MM ID, PVC, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.175Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro - 03F3466 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro
03F3466
Heat Shrink Tubing, 3.175Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro 03F3466
HEAT SHRINK TUBING, 3.175MM ID, PVC, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PVC, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3466
Product Name Heat Shrink Tubing, 3.175Mm Id, Pvc, Black, 1000Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details