multicomp PRO Heat Shrink Tubing, 3.175Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro PVS-008-1025-BLK

Description
HEAT SHRINK TUBING, 3.175MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Body Material:PVC RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3.175MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Body Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.175Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro - 03F3464 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro
03F3464
Heat Shrink Tubing, 3.175Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro 03F3464
HEAT SHRINK TUBING, 3.175MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Body Material:PVC RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3464
Product Name Heat Shrink Tubing, 3.175Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Boots - 031172-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Cable Sleeves - 1797022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.7087 to 1.34 inch (18 to 34 mm)
Length 394 inch (10000 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details