The Heat Shrink Tubing, 1.6mm ID, PVC, Black, 100ft, has a shrink ratio of 2:1 and is designed for various applications requiring insulation and protection. It is made from PVC and is resistant to chemicals, moisture, sunlight, and fungus. The tubing can withstand operating temperatures ranging from -20°C to 105°C and has a minimum recommended shrink temperature of 100°C (212°F). It meets UL Subject 224 VW-1 and CSA OFT standards, rated for 600V, and complies with ASTM D 3150 and MIL-1-23053/2 class 2 specifications. The tubing exhibits high flame retardancy and has a tensile strength of 3,000 psi with an ultimate elongation of 300%. It is suitable for use in environments where durability and electrical insulation are critical.
HEAT SHRINK TUBING, 1.6MM ID, PVC, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Body Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 03F3453 |
| Product Name | Heat Shrink Tubing, 1.6Mm Id, Pvc, Black, 100Ft; Shrink Ratio Multicomp Pro |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |