multicomp PRO Heat Shrink Tubing, 1.169Mm Id, Pvc, Blk, 100Ft; Shrink Ratio Multicomp Pro PVS-003-1100-BLK

Description
HEAT SHRINK TUBING, 1.169MM ID, PVC, BLK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 1.169MM ID, PVC, BLK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.169Mm Id, Pvc, Blk, 100Ft; Shrink Ratio Multicomp Pro - 03F3448 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Pvc, Blk, 100Ft; Shrink Ratio Multicomp Pro
03F3448
Heat Shrink Tubing, 1.169Mm Id, Pvc, Blk, 100Ft; Shrink Ratio Multicomp Pro 03F3448
HEAT SHRINK TUBING, 1.169MM ID, PVC, BLK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PVC, BLK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3448
Product Name Heat Shrink Tubing, 1.169Mm Id, Pvc, Blk, 100Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-01-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details